AUTOMOTIVE 24MHZ ARM CORTEX-M0+
AUTOMOTIVE 24MHZ ARM CORTEX-M0+
AUTOMOTIVE 24MHZ ARM CORTEX-M0+
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-M0C1103QRUKRQ1DKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 24 MHz |
| Bits | Other; A/D 10x10b SAR |
| RAM | 1 KB |
| ROM | 8 KB |