PROTOTYPE
PROTOTYPE
PROTOTYPE
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LV14540DDARDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 0.8000 to 32 volts |