Switching Regulator Product overview: LV14340DDAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-LV14340DDAR can be used for catalog matching and distributor lookup.
PROTOTYPE
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 714-LV14340DDAR | 296-LV14340DDAR-ND |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators |
| VIN | 40 volts | 4 to 40 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" |