Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DIDWRG4 LT1014DIDWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1204738-LT1014DIDWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1204738-LT1014DIDWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DIDWRG4 - 1204738-LT1014DIDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DIDWRG4
1204738-LT1014DIDWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DIDWRG4 1204738-LT1014DIDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1204738-LT1014DIDWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1204738-LT1014DIDWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 1MHz SOIC Operational Amplifier IC
687-LT1014DIDWRG4
Quad 1MHz SOIC Operational Amplifier IC 687-LT1014DIDWRG4
Quad Op Amp, 1MHz BW, 200uV Vos, 4Ch, SOIC, -40 to 105C Product overview: LT1014DIDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DIDWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, 200uV Vos, 4Ch, SOIC, -40 to 105C Product overview: LT1014DIDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DIDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 1MHZ QUAD 16SOIC - 815-LT1014DIDWRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ QUAD 16SOIC
815-LT1014DIDWRG4
IC OPAMP GP 1MHZ QUAD 16SOIC 815-LT1014DIDWRG4
IC OPAMP GP 1MHZ QUAD 16SOIC

IC OPAMP GP 1MHZ QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1204738-LT1014DIDWRG4 687-LT1014DIDWRG4 815-LT1014DIDWRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DIDWRG4 Quad 1MHz SOIC Operational Amplifier IC IC OPAMP GP 1MHZ QUAD 16SOIC
Standards RoHS
Supply Voltage (VS) 22 volts
Slew Rate 0.4000 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564003Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1600 milliamps
View Details