Texas Instruments LT1013D Dual Precision Operational Amplifier LT1013DIDG4

Description
Dual Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1013D Dual Precision Operational Amplifier - LT1013DIDG4 - Texas Instruments
Dallas, TX, United States
LT1013D Dual Precision Operational Amplifier
LT1013DIDG4
LT1013D Dual Precision Operational Amplifier LT1013DIDG4
Dual Precision Operational Amplifier 8-SOIC -40 to 85

Dual Precision Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDG4 - 1057602-LT1013DIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDG4
1057602-LT1013DIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDG4 1057602-LT1013DIDG4
Manufacturer: Texas Instruments Win Source Part Number: 1057602-LT1013DIDG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1057602-LT1013DIDG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 4V 44V Operational Amplifier IC
687-LT1013DIDG4
Dual 1MHz 4V 44V Operational Amplifier IC 687-LT1013DIDG4
Dual Op Amp, 1MHz BW, 4V-44V Supply, 200uV Vos, SOIC Product overview: LT1013DIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DIDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 4V-44V Supply, 200uV Vos, SOIC Product overview: LT1013DIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LT1013DIDG4
Precision Amplifiers LT1013DIDG4
Precision Amplifiers Dual Prec Op Amp

Precision Amplifiers Dual Prec Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1013DIDG4 1057602-LT1013DIDG4 687-LT1013DIDG4 LT1013DIDG4
Product Name LT1013D Dual Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDG4 Dual 1MHz 4V 44V Operational Amplifier IC Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 22 volts
VOS 0.8000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 550 microamps
CMRR 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC446AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLC2201-SP Space Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203V2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details