Texas Instruments LT1013 Dual Precision Operational Amplifier LT1013CDRG4

Description
Dual Precision Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Precision Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1013 Dual Precision Operational Amplifier - LT1013CDRG4 - Texas Instruments
Dallas, TX, United States
LT1013 Dual Precision Operational Amplifier
LT1013CDRG4
LT1013 Dual Precision Operational Amplifier LT1013CDRG4
Dual Precision Operational Amplifier 8-SOIC 0 to 70

Dual Precision Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 22V SOIC Operational Amplifier IC
687-LT1013CDRG4
Dual 1MHz 22V SOIC Operational Amplifier IC 687-LT1013CDRG4
Dual Op Amp, 1MHz BW, 60uV Vos, 22V, SOIC Product overview: LT1013CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013CDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 60uV Vos, 22V, SOIC Product overview: LT1013CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CDRG4 - 1057601-LT1013CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CDRG4
1057601-LT1013CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CDRG4 1057601-LT1013CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1057601-LT1013CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057601-LT1013CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1013CDRG4 687-LT1013CDRG4 1057601-LT1013CDRG4
Product Name LT1013 Dual Precision Operational Amplifier Dual 1MHz 22V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CDRG4
Standards RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 22 volts 4 to 44 volts
VOS 0.3000 millivolts 0.0600 millivolts
Quiescent Current (IQ) 550 microamps
CMRR 97 dB
Unlock Full Specs
to access all available technical data