Texas Instruments Standard Linear and Logic Voltage Reference Type Texas Instruments LT1009CLPE3.

Description
Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins; MSL:-; Topology:Shunt RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins; MSL:-; Topology:Shunt RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Texas Instruments - 15AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Texas Instruments
15AC3341
Voltage Reference Type Texas Instruments 15AC3341
Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins; MSL:-; Topology:Shunt RoHS Compliant: Yes

Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins; MSL:-; Topology:Shunt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 15AC3341
Product Name Voltage Reference Type Texas Instruments
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
PMIC - Voltage Reference - AD588SE - Lingto Electronic Limited
Specs
IQ 10 mA
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details