Texas Instruments Standard Linear and Logic 8-bit 5V VQFN Logic IC LSF0108RKSR

Description
8-Bit Bidirectional Voltage Translator, 200Mbps, 5V, VQFN Product overview: LSF0108RKSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108RKSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Bidirectional Voltage Translator, 200Mbps, 5V, VQFN Product overview: LSF0108RKSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108RKSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V VQFN Logic IC
732-LSF0108RKSR
8-bit 5V VQFN Logic IC 732-LSF0108RKSR
8-Bit Bidirectional Voltage Translator, 200Mbps, 5V, VQFN Product overview: LSF0108RKSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108RKSR can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Voltage Translator, 200Mbps, 5V, VQFN Product overview: LSF0108RKSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108RKSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-LSF0108RKSR
Product Name 8-bit 5V VQFN Logic IC
Gate Type Translator
Supply Voltage 5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHC32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54AC00/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers