Texas Instruments Standard Linear and Logic 8-bit 5V TSSOP Logic IC LSF0108PWR

Description
Octal Bidirectional Translator, 200Mbps, 5V, 8-Bit, TSSOP Product overview: LSF0108PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal Bidirectional Translator, 200Mbps, 5V, 8-Bit, TSSOP Product overview: LSF0108PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V TSSOP Logic IC
732-LSF0108PWR
8-bit 5V TSSOP Logic IC 732-LSF0108PWR
Octal Bidirectional Translator, 200Mbps, 5V, 8-Bit, TSSOP Product overview: LSF0108PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108PWR can be used for catalog matching and distributor lookup.

Octal Bidirectional Translator, 200Mbps, 5V, 8-Bit, TSSOP Product overview: LSF0108PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0108PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-LSF0108PWR
Product Name 8-bit 5V TSSOP Logic IC
Gate Type Translator
Supply Voltage 5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4002BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details