Texas Instruments Standard Linear and Logic 5V 64mA Logic IC LSF0101DRYR

Description
1-Ch Bidirectional Voltage Translator, 200Mbps, 1-5V, 64mA, 6-SON Product overview: LSF0101DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 64mA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0101DRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Bidirectional Voltage Translator, 200Mbps, 1-5V, 64mA, 6-SON Product overview: LSF0101DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 64mA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0101DRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 64mA Logic IC - 732-LSF0101DRYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 64mA Logic IC
732-LSF0101DRYR
5V 64mA Logic IC 732-LSF0101DRYR
1-Ch Bidirectional Voltage Translator, 200Mbps, 1-5V, 64mA, 6-SON Product overview: LSF0101DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 64mA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0101DRYR can be used for catalog matching and distributor lookup.

1-Ch Bidirectional Voltage Translator, 200Mbps, 1-5V, 64mA, 6-SON Product overview: LSF0101DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 64mA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-LSF0101DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-LSF0101DRYR
Product Name 5V 64mA Logic IC
Gate Type Translator
Supply Voltage 5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual 2-input AND gate - 74AHCT2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details