Texas Instruments High-Performance Analog Comparators LPV7215MF/NOPB

Description
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LPV7215MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - LPV7215MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - LPV7215MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - LPV7215MF/NOPB - LPV7215MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LPV7215MF/NOPB
LPV7215MF/NOPB
Linear - Linear - Comparators - LPV7215MF/NOPB LPV7215MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127481-LPV7215MF/NOP B Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: MOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 750nA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 0.4pA @ 5V Current - Output (Typ): 19mA @ 5V CMRR, PSRR (Typ): 98dB CMRR, 82dB PSRR Propagation Delay (Max): 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 127481-LPV7215MF/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 750nA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 0.4pA @ 5V
Current - Output (Typ): 19mA @ 5V
CMRR, PSRR (Typ): 98dB CMRR, 82dB PSRR
Propagation Delay (Max): 30μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LPV7215MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LPV7215MF/NOPB
Integrated Circuits (ICs) - Linear - Comparators LPV7215MF/NOPB
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LPV7215MF/NOPBCT-ND LPV7215MF/NOPB LPV7215MF/NOPB
Product Name Comparators Linear - Linear - Comparators - LPV7215MF/NOPB Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 119 mA
View Details
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; Surface Mount
View Details