Texas Instruments 0.35MHz Operational Amplifier IC LPC661AIM

Description
OP-AMP, 3300uV OFFSET-MAX, 0.35MHz BAND WIDTH, PDSO8, PLASTIC, SOP-8 Product overview: LPC661AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661AIM can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP-AMP, 3300uV OFFSET-MAX, 0.35MHz BAND WIDTH, PDSO8, PLASTIC, SOP-8 Product overview: LPC661AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661AIM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.35MHz Operational Amplifier IC - 687-LPC661AIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.35MHz Operational Amplifier IC
687-LPC661AIM
0.35MHz Operational Amplifier IC 687-LPC661AIM
OP-AMP, 3300uV OFFSET-MAX, 0.35MHz BAND WIDTH, PDSO8, PLASTIC, SOP-8 Product overview: LPC661AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661AIM can be used for catalog matching and distributor lookup.

OP-AMP, 3300uV OFFSET-MAX, 0.35MHz BAND WIDTH, PDSO8, PLASTIC, SOP-8 Product overview: LPC661AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661AIM can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC661AIM - 1204199-LPC661AIM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC661AIM
1204199-LPC661AIM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC661AIM 1204199-LPC661AIM
Manufacturer: Texas Instruments Win Source Part Number: 1204199-LPC661AIM Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1204199-LPC661AIM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LPC661AIM 1204199-LPC661AIM
Product Name 0.35MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC661AIM
Package Type Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details