IC LED DRVR CTRLR PWM 38HTSSOP Product overview: LP8866SQDCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8866SQDCPRQ1 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
Win Source Part Number: 1352921-LP8866SQDCPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: DC DC Controller
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Frequency: 100kHz ~ 2.2MHz
Package / Case: 38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-HTSSOP
Base Product Number: LP8866
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: SEPIC, Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 6
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 48V
Voltage - Output: 0V ~ 48V
Current - Output / Channel: 150mA
Dimming: PWM
AUTOMOTIVE DISPLAY LED-BACKLIGHT
IC LED DRVR CTRLR PWM 38HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP8866SQDCPRQ1 | 296-LP8866SQDCPRQ1DKR-ND | 1352921-LP8866SQDCPRQ1 | LP8866SQDCPRQ1 | LP8866SQDCPRQ1 |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 48 volts | 3 to 48 volts | 3 to 48 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) | 38-PowerTFSOP (0.173", 4.40mm Width) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |