Texas Instruments High-Performance Analog LED Drivers LP8866QRHBRQ1

Description
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-QFN (5x5)
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-LP8866QRHBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-QFN (5x5)

LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1317176-LP8866QRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1317176-LP8866QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1317176-LP8866QRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317176-LP8866QRHBRQ 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Controller Applications: Automotive, Backlight Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Voltage - Output: 0V ~ 48V Frequency: 100kHz ~ 2.2MHz Current - Output / Channel: 200mA Internal Switch(s): No Topology: SEPIC, Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-LP8866QRHBRQ1TR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317176-LP8866QRHBRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Voltage - Output: 0V ~ 48V
Frequency: 100kHz ~ 2.2MHz
Current - Output / Channel: 200mA
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, I2C, PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-LP8866QRHBRQ1TR
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
Automotive VQFN LED Driver IC
137-LP8866QRHBRQ1
Automotive VQFN LED Driver IC 137-LP8866QRHBRQ1
Automotive display LED-backlight driver with six 200-mA channels 32-VQFN -40 to 125 Product overview: LP8866QRHBRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8866QRHBRQ1 can be used for catalog matching and distributor lookup.

Automotive display LED-backlight driver with six 200-mA channels 32-VQFN -40 to 125 Product overview: LP8866QRHBRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8866QRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LP8866QRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP8866QRHBRQ1
PMIC - LED Drivers LP8866QRHBRQ1
IC POWER

IC POWER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP8866QRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP8866QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP8866QRHBRQ1
IC LED DRVR CTRL PWM 200MA 32QFN

IC LED DRVR CTRL PWM 200MA 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-LP8866QRHBRQ1TR-ND 1317176-LP8866QRHBRQ1 137-LP8866QRHBRQ1 LP8866QRHBRQ1 LP8866QRHBRQ1
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Automotive VQFN LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 0.0 to 48 volts 0.0 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4X120Ma Wled Driver - A8509GLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power Flex - TLD5501-2QV - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-VQFN-48
Features RoHS Compliant
View Details
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
9 suppliers