Manufacturer: Texas Instruments
Win Source Part Number: 1320364-LP8864QDCPRQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight
Standard Package: 2,000
Mounting: Surface Mount
Voltage - Output: 0V ~ 48V
Frequency: 100kHz ~ 2.2MHz
Current - Output / Channel: 200mA
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 48V
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LP8864QDCPRQ1TR,
Base Product Number: LP8864
RoHS Status: ROHS3 Compliant
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
IC LED DRVR CTRLR PWM 38HTSSOP Product overview: LP8864QDCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8864QDCPRQ1 can be used for catalog matching and distributor lookup.
IC LED DRVR CTRLR PWM 38HTSSOP
AUTOMOTIVE DISPLAY LED-BACKLIGHT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1320364-LP8864QDCPRQ1 | 296-LP8864QDCPRQ1TR-ND | 137-LP8864QDCPRQ1 | LP8864QDCPRQ1 | LP8864QDCPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 0.0 to 48 volts | 0.0 to 48 volts | |||
| Package Type | 38-TFSOP (0.173", 4.40mm Width) Exposed Pad | Tape & Reel (TR) | |||
| Input Voltage | 3 to 48 volts | 3 to 48 volts | 3 to 48 volts |