LP8861-Q1 4, Non-Isolated Outputs LED Driver Evaluation Board
EVAL MODULE LP8861Q1
LED Lighting Development Tools LP8861Q1EVM
EVAL BOARD, LP8861-Q1 LED DRIVER; Device Topology:Boost, SEPIC; No. of Outputs:4Outputs; Output Current:100mA; Output Voltage:45V; Input Voltage Min:4.5V; Input Voltage Max:40V; Core Chip:LP8861-Q1; Dimming Control Type:PWM; Kit RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-42589-ND | LP8861Q1EVM | LP8861Q1EVM | 26AJ7464 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Lighting Development Tools | Eval Board, Lp8861-Q1 Led Driver; Device Topology Texas Instruments |
| Manufacturer | Texas Instruments |