Automotive Catalog Low-EMI, High-Performance 4-Channel LED Driver 32-HLQFP -40 to 125
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 877984-LP8860BQVFPRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Package: 32-PowerLQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8860
Categories: Integrated Circuits (ICs)
Case / Package: 32-HLQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45405-6, LP8860BQVFPRQ1-ND, -296-45405-1-ND, 296-45405-2, 296-45405-1
LED Lighting Drivers Automotive Low-EMI High-Performance 4-Channel LED Driver 32-HLQFP -40 to 125
IC LED DRVR CTRLR PWM 32HLQFP
IC LED DRIVER 4CH 32HLQFP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8860BQVFPRQ1 | 296-45405-2-ND | 877984-LP8860BQVFPRQ1 | LP8860BQVFPRQ1 | LP8860BQVFPRQ1 | LP8860BQVFPRQ1 |
| Product Name | LP8860-Q1 Automotive Catalog Low-EMI, High-Performance 4-Channel LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - LP8860BQVFPRQ1 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 48 volts | 3 to 48 volts | 3 to 48 volts | |||
| Output Voltage | 16 to 48 volts | 48 volts | ||||
| Efficiency | 92 % | |||||
| Number of Channels | 4 # |