Texas Instruments PMIC - PMIC - Power Management - Specialized - LP8765RLE LP8765RLE

Description
Manufacturer: Texas Instruments Win Source Part Number: 206546-LP8765RLE Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 49-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206546-LP8765RLE Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 49-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP8765RLE - 206546-LP8765RLE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP8765RLE
206546-LP8765RLE
PMIC - PMIC - Power Management - Specialized - LP8765RLE 206546-LP8765RLE
Manufacturer: Texas Instruments Win Source Part Number: 206546-LP8765RLE Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 49-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 206546-LP8765RLE
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 49-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 206546-LP8765RLE
Product Name PMIC - PMIC - Power Management - Specialized - LP8765RLE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details