4 5-A/20-A MULTIPHASE BUCK CONVE
4 5-A/20-A MULTIPHASE BUCK CONVE
4 5-A/20-A MULTIPHASE BUCK CONVE
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LP876440C0RQKRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 32-PowerVFQFN |
| Special Features | Multiple Outputs |
| Output Voltage | 0.3000 to 3.34 volts |