Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators LP87524PRNFTQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IC REG BUCK/LNR Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IC REG BUCK/LNR Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - LP87524PRNFTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
LP87524PRNFTQ1
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators LP87524PRNFTQ1
Alternative Parts (Cross-Reference): Cross Manufacturer: IC REG BUCK/LNR Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable

Alternative Parts (Cross-Reference): Cross
Manufacturer: IC REG BUCK/LNR
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number LP87524PRNFTQ1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details