DC-DC CONV, QUAD O/P, SYNC BUCK, VQFN-26; Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:VQFN; No. of Pins:26Pins; Output Current - Output 1:1.5A; Output Current - Output 2:4A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3793 |
| Product Name | Dc-Dc Conv, Quad O/p, Sync Buck, Vqfn-26; Input Voltage Min Texas Instruments |
| Input Voltage | 2.8 to 5.5 volts |