IC REG BUCK ADJ TRPL 26VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LP875241MRNFRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 26-PowerVFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 to 3.36 volts |