LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 50mA 20-DSBGA (2.04x1.78)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LP8556TMX-E09/S7003056 |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 43 volts |
| Output Current | 0.0500 amps |