The LP8552 is a high-efficiency white LED backlight driver for notebooks with an integrated boost converter and six adjustable current sinks, supporting a 2.7-V to 22-V input voltage range and programmable PWM resolution up to 13 bits with dithering. It features automatic PWM and current dimming for efficiency, I2C compatibility, LED fault detection, and thermal de-rating. The device is packaged in a 25-pin DSBGA with a body size of 2.49 mm × 2.49 mm and operates from -40 °C to 85 °C.
High-Efficiency LED Backlight Driver for Notebooks 25-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LP8552TLX/NOPB |
| Product Name | LP8552 High-Efficiency LED Backlight Driver for Notebooks |
| Package Type | Other; DSBGA |