Texas Instruments LED Driver IC LP8551TLXA

Description
IC LED DRIVER RGLTR DIM 25DSBGA Product overview: LP8551TLXA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8551TLXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 25DSBGA Product overview: LP8551TLXA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8551TLXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LP8551TLXA
LED Driver IC 137-LP8551TLXA
IC LED DRIVER RGLTR DIM 25DSBGA Product overview: LP8551TLXA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8551TLXA can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 25DSBGA Product overview: LP8551TLXA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8551TLXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LP8551TLXA - 206538-LP8551TLXA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP8551TLXA
206538-LP8551TLXA
PMIC - PMIC - LED Drivers - LP8551TLXA 206538-LP8551TLXA
Manufacturer: Texas Instruments Win Source Part Number: 206538-LP8551TLXA Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-DSBGA Maximum Supply Voltage: 22V Operating Input Voltage(Min): 2.7V Channel Output Current: 450mA (Switch)

Manufacturer: Texas Instruments
Win Source Part Number: 206538-LP8551TLXA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-DSBGA
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 450mA (Switch)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LP8551TLXA 206538-LP8551TLXA
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LP8551TLXA
Output Voltage 40 volts 40 volts
Number of Channels 4 #
Package Type Reel - TR 25-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3503SQ-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers
LED Drivers - 448-TLD5191ESXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
View Details
3 suppliers