LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 450mA (Switch) 25-DSBGA
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 450mA (Switch) 25-DSBGA (2.46x2.46)
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | LP8550TLX-A/NOPB | LP8550TLX-A/NOPB |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 6 | 6 |
| Output Configuration | Inverting; Step-Up (Boost) | Inverting; Step-Up (Boost) |
| Output Voltage | 40 volts | 40 volts |
| Output Current | 0.4500 amps | 0.4500 amps |