High-Efficiency LED Backlight Driver for Notebooks 25-DSBGA -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1056928-LP8550TLE/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LP8550 HIGH-EFFICIENCY LED BACKL Product overview: LP8550TLE/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8550TLE/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 25-uSMD
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 25-uSMD
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 25-uSMD
LED Driver, 6-Segment, PBGA25
LED Lighting Drivers High-Efficiency LED Backlight Dvr
IC LED DRIVER RGLTR DIM 25USMD
IC LED DRV RGLTR PWM 50MA 25USMD
LED DRIVER, BOOST, 1.25MHZ, DSBGA-25; Device Topology:Boost (Step Up); Input Voltage Min:5.5V; Input Voltage Max:22V; Output Voltage Max:40V; Output Current Max:50mA; Switching Frequency:1.25MHz; No. of Outputs:6Outputs; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8550TLE/NOPB | 1056928-LP8550TLE/NOPB | 137-LP8550TLE/NOPB | 296-39068-1-ND | LP8550TLE/NOPB | LP8550TLE/NOPB | LP8550TLE/NOPB | LP8550TLE/NOPB | 29AH6446 |
| Product Name | LP8550 High-Efficiency LED Backlight Driver for Notebooks | PMIC - PMIC - LED Drivers - LP8550TLE/NOPB | LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 1.25Mhz, Dsbga-25; Device Topology Texas Instruments | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5.5 to 22 volts | 2.7 volts | 2.7 to 22 volts | 2.7 to 22 volts | 2.7 to 22 volts | 5.5 to 22 volts | |||
| Output Voltage | 40 volts | 40 volts | 40 volts | 40 volts | |||||
| Efficiency | 91 % | ||||||||
| Number of Channels | 6 # | 6 # |