LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 24-WQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LP8545SQX-EXTG/NOPB |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 40 volts |
| Switching Frequency | 1250 kHz |