Texas Instruments LP8543 SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight LP8543SQX/NOPB

Description
SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight 24-WQFN -30 to 85
Request a Quote Datasheet
Description
SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight 24-WQFN -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP8543 SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight - LP8543SQX/NOPB - Texas Instruments
Dallas, TX, United States
LP8543 SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight
LP8543SQX/NOPB
LP8543 SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight LP8543SQX/NOPB
SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight 24-WQFN -30 to 85

SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight 24-WQFN -30 to 85

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LP8543SQX/NOPB
LED Driver IC 137-LP8543SQX/NOPB
IC LED DRIVER RGLTR DIM 24WQFN Product overview: LP8543SQX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8543SQX/NOPB can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 24WQFN Product overview: LP8543SQX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8543SQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LP8543SQX/NOPB - 724635-LP8543SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP8543SQX/NOPB
724635-LP8543SQX/NOPB
PMIC - PMIC - LED Drivers - LP8543SQX/NOPB 724635-LP8543SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 724635-LP8543SQX/NOP B Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 40V Frequency: 625kHz ~ 1.25MHz Current - Output / Channel: 60mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 7 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LP8543 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 5.5V Voltage - Supply (Maximum): 22V

Manufacturer: Texas Instruments
Win Source Part Number: 724635-LP8543SQX/NOPB
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 40V
Frequency: 625kHz ~ 1.25MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 7
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LP8543
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 5.5V
Voltage - Supply (Maximum): 22V

Buy Now
LED Drivers - LP8543SQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 7 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 24-WQFN (4x4)

LED Driver IC 7 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 24-WQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP8543SQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP8543SQX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP8543SQX/NOPB
IC LED DRV RGLTR PWM 60MA 24WQFN

IC LED DRV RGLTR PWM 60MA 24WQFN

Supplier's Site
PMIC - LED Drivers - LP8543SQX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP8543SQX/NOPB
PMIC - LED Drivers LP8543SQX/NOPB
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LP8543SQX/NOPB 137-LP8543SQX/NOPB 724635-LP8543SQX/NOPB LP8543SQX/NOPB-ND LP8543SQX/NOPB LP8543SQX/NOPB
Product Name LP8543 SMBus/I2C Controlled WLED Driver for Medium Sized LCD Backlight LED Driver IC PMIC - PMIC - LED Drivers - LP8543SQX/NOPB LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5.5 to 22 volts 5.5 to 22 volts 5.5 to 22 volts
Output Voltage 40 volts 40 volts 40 volts 40 volts
Efficiency 91 %
Number of Channels 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details
LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
LM3444 AC-DC Offline LED Driver - LM3444MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
9 suppliers