Texas Instruments PMIC - PMIC - LED Drivers - LP8501TMX LP8501TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071948-LP8501TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Output Voltage: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25.5mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071948-LP8501TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Output Voltage: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP8501TMX - 071948-LP8501TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP8501TMX
071948-LP8501TMX
PMIC - PMIC - LED Drivers - LP8501TMX 071948-LP8501TMX
Manufacturer: Texas Instruments Win Source Part Number: 071948-LP8501TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Output Voltage: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 25-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25.5mA

Manufacturer: Texas Instruments
Win Source Part Number: 071948-LP8501TMX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25.5mA

Buy Now Datasheet
Singapore, Singapore
BGA LED Driver IC
137-LP8501TMX
BGA LED Driver IC 137-LP8501TMX
IC,LASER DIODE/LED DRIVER,BGA,25PIN,PLA STIC Product overview: LP8501TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8501TMX can be used for catalog matching and distributor lookup.

IC,LASER DIODE/LED DRIVER,BGA,25PIN,PLASTIC Product overview: LP8501TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8501TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071948-LP8501TMX 137-LP8501TMX
Product Name PMIC - PMIC - LED Drivers - LP8501TMX BGA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7193168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - LED Drivers - FAN5616MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers