Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP5996SD-2828EV LP5996SD-2828EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779912-LP5996SD-2828 EV Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 2.8V, 2.8V Voltage - Input: 2 V ~ 6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: LP5996 Family Name: LP5996 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779912-LP5996SD-2828 EV Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 2.8V, 2.8V Voltage - Input: 2 V ~ 6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: LP5996 Family Name: LP5996 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP5996SD-2828EV - 779912-LP5996SD-2828EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP5996SD-2828EV
779912-LP5996SD-2828EV
Evaluation Boards - Linear Voltage Regulators - LP5996SD-2828EV 779912-LP5996SD-2828EV
Manufacturer: Texas Instruments Win Source Part Number: 779912-LP5996SD-2828 EV Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 2.8V, 2.8V Voltage - Input: 2 V ~ 6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: LP5996 Family Name: LP5996 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779912-LP5996SD-2828EV
Operating Temperature Range: -40°C ~ 85°C
Voltage - Output: 2.8V, 2.8V
Voltage - Input: 2 V ~ 6 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 300mA, 150mA
Utilized IC / Part: LP5996
Family Name: LP5996
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: November 01, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 779912-LP5996SD-2828EV
Product Name Evaluation Boards - Linear Voltage Regulators - LP5996SD-2828EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-4-63+,MC1631-1,50 OHM - TB-1041-4-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619844 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth, GPIO
Manufacturer DEBIX SBC; Other
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details