Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP5990TM-2.8EV LP5990TM-2.8EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779910-LP5990TM-2.8E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.8V Voltage - Input: 2.2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: LP5990 Family Name: LP5990 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779910-LP5990TM-2.8E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.8V Voltage - Input: 2.2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: LP5990 Family Name: LP5990 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP5990TM-2.8EV - 779910-LP5990TM-2.8EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP5990TM-2.8EV
779910-LP5990TM-2.8EV
Evaluation Boards - Linear Voltage Regulators - LP5990TM-2.8EV 779910-LP5990TM-2.8EV
Manufacturer: Texas Instruments Win Source Part Number: 779910-LP5990TM-2.8E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.8V Voltage - Input: 2.2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: LP5990 Family Name: LP5990 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779910-LP5990TM-2.8EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.8V
Voltage - Input: 2.2 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 200mA
Utilized IC / Part: LP5990
Family Name: LP5990
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: May 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear Voltage Regulator Evaluation Boards - LP5990TM-2.8EV-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
LP5990TM-2.8EV-ND
Linear Voltage Regulator Evaluation Boards LP5990TM-2.8EV-ND
LP5990 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

LP5990 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP5990TM-2.8EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP5990TM-2.8EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP5990TM-2.8EV
KIT EVALUATION FOR LP5990 2.8V

KIT EVALUATION FOR LP5990 2.8V

Supplier's Site
Power Management IC Development Tools - LP5990TM-2.8EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LP5990TM-2.8EV
Power Management IC Development Tools LP5990TM-2.8EV
Power Management IC Development Tools LP5990TM-2.8 EVAL BOARD

Power Management IC Development Tools LP5990TM-2.8 EVAL BOARD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779910-LP5990TM-2.8EV LP5990TM-2.8EV-ND LP5990TM-2.8EV LP5990TM-2.8EV
Product Name Evaluation Boards - Linear Voltage Regulators - LP5990TM-2.8EV Linear Voltage Regulator Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPB8858EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS3080EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details