IC, V REG, LDO, 150MA, SMD, SOT23-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3789 |
| Product Name | Ic, V Reg, Ldo, 150Ma, Smd, Sot23-5; Output Type Texas Instruments |
| Input Voltage | 1.8 to 5.5 volts |