IC, LDO REGULATOR, 0.15A, 5.5V, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.3V; Adjustable Output Voltage Max:3.7V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4323 |
| Product Name | Ic, Ldo Regulator, 0.15A, 5.5V, Sot23-5; Output Type Texas Instruments |
| Input Voltage | 1.8 to 5.5 volts |