Texas Instruments Standard Linear and Logic Ic, V Reg, Ldo, 150Ma, Smd, Sot23-5; Output Type Texas Instruments LP5951MF-1.5/NOPB

Description
IC, V REG, LDO, 150MA, SMD, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.3V; Adjustable Output Voltage Max:3.7V; Output Current:150mA; RoHS Compliant: Yes
Description
IC, V REG, LDO, 150MA, SMD, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.3V; Adjustable Output Voltage Max:3.7V; Output Current:150mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo, 150Ma, Smd, Sot23-5; Output Type Texas Instruments - 28AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo, 150Ma, Smd, Sot23-5; Output Type Texas Instruments
28AH3788
Ic, V Reg, Ldo, 150Ma, Smd, Sot23-5; Output Type Texas Instruments 28AH3788
IC, V REG, LDO, 150MA, SMD, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.3V; Adjustable Output Voltage Max:3.7V; Output Current:150mA; RoHS Compliant: Yes

IC, V REG, LDO, 150MA, SMD, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.3V; Adjustable Output Voltage Max:3.7V; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3788
Product Name Ic, V Reg, Ldo, 150Ma, Smd, Sot23-5; Output Type Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details