Texas Instruments Standard Linear and Logic LDO Voltage Regulators LP5912-1.8DRVT

Description
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 125
Datasheet
Description
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5912-1.8DRVT
LDO Voltage Regulators LP5912-1.8DRVT
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 125

LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 125

Buy Now Datasheet
Linear Volt Reg, Fixed, 1.8V, 0.5A, Wson; Fixed Output Voltage Nom. Texas Instruments - 29AH6445 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 1.8V, 0.5A, Wson; Fixed Output Voltage Nom. Texas Instruments
29AH6445
Linear Volt Reg, Fixed, 1.8V, 0.5A, Wson; Fixed Output Voltage Nom. Texas Instruments 29AH6445
LINEAR VOLT REG, FIXED, 1.8V, 0.5A, WSON; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 1.8V, 0.5A, WSON; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Product Range:-; Output Current:500mA; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LP5912-1.8DRVT 29AH6445
Product Name LDO Voltage Regulators Linear Volt Reg, Fixed, 1.8V, 0.5A, Wson; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 1.6 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details