Texas Instruments Standard Linear and Logic LDO Voltage Regulators LP5912-1.2DRVT

Description
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON
Datasheet
Description
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5912-1.2DRVT
LDO Voltage Regulators LP5912-1.2DRVT
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON

LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON

Buy Now Datasheet
Ldo, Fixed, 1.2V, 0.5A, Wson-6; Output Type Texas Instruments - 28AH3787 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.5A, Wson-6; Output Type Texas Instruments
28AH3787
Ldo, Fixed, 1.2V, 0.5A, Wson-6; Output Type Texas Instruments 28AH3787
LDO, FIXED, 1.2V, 0.5A, WSON-6; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.5A, WSON-6; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LP5912-1.2DRVT 28AH3787
Product Name LDO Voltage Regulators Ldo, Fixed, 1.2V, 0.5A, Wson-6; Output Type Texas Instruments
Input Voltage 1.6 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details