Texas Instruments Standard Linear and Logic LDO Voltage Regulators LP5912-1.1DRVT

Description
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON
Datasheet
Description
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5912-1.1DRVT
LDO Voltage Regulators LP5912-1.1DRVT
LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON

LDO Voltage Regulators 500-mA low-noise low-IQ low-dropout (LDO) linear regulator 6-WSON

Buy Now Datasheet
Ldo, Fixed, 1.1V, 0.5A, Wson-6; Output Type Texas Instruments - 26AJ7459 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.1V, 0.5A, Wson-6; Output Type Texas Instruments
26AJ7459
Ldo, Fixed, 1.1V, 0.5A, Wson-6; Output Type Texas Instruments 26AJ7459
LDO, FIXED, 1.1V, 0.5A, WSON-6; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.1V, 0.5A, WSON-6; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LP5912-1.1DRVT 26AJ7459
Product Name LDO Voltage Regulators Ldo, Fixed, 1.1V, 0.5A, Wson-6; Output Type Texas Instruments
Input Voltage 1.6 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details