Texas Instruments Standard Linear and Logic Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments LP5910-1.8DRVT

Description
LDO, FIXED, 1.8V, 0.3A, SON-6; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:3.3V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Description
LDO, FIXED, 1.8V, 0.3A, SON-6; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:3.3V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments - 80Y6493 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments
80Y6493
Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments 80Y6493
LDO, FIXED, 1.8V, 0.3A, SON-6; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:3.3V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.3A, SON-6; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:3.3V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments - 26AJ7458 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments
26AJ7458
Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments 26AJ7458
LDO, FIXED, 1.8V, 0.3A, SON-6; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:3.3V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.3A, SON-6; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:3.3V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 80Y6493
Product Name Ldo, Fixed, 1.8V, 0.3A, Son-6; Output Type Texas Instruments
Input Voltage 1.3 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details