LDO VOLTAGE REGULATOR, FIXED, 1.9V, 250mA, DSBGA-4; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:120mV RoHS Compliant: Yes
LDO Voltage Regulators 250mA Ultra-Lo Noise LDO Reg
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 87W7820 | LP5907UVX19/NOPB |
| Product Name | Ldo Voltage Regulator, Fixed, 1.9V, 250Ma, Dsbga-4; Output Type Texas Instruments | LDO Voltage Regulators |
| Input Voltage | 2.2 to 5.5 volts |