V REG, 2.2-5.5V, 0.25A, 2.8V, 4DSBGA; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
LDO Voltage Regulators 250mA,Ultra-Low Noise LDO Reg
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 26AJ7457 | LP5907UVE-2.8/NOPB |
| Product Name | V Reg, 2.2-5.5V, 0.25A, 2.8V, 4Dsbga; Output Type Texas Instruments | LDO Voltage Regulators |
| Input Voltage | 2.2 to 5.5 volts |