Texas Instruments Standard Linear and Logic Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Texas Instruments LP5907MFX-4.5/NOPB

Description
LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Texas Instruments - 31AH2056 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Texas Instruments
31AH2056
Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Texas Instruments 31AH2056
LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5907MFX-4.5/NOPB
LDO Voltage Regulators LP5907MFX-4.5/NOPB
LDO Voltage Regulators 250mA Ultra-Lo Noise LDO Reg

LDO Voltage Regulators 250mA Ultra-Lo Noise LDO Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 31AH2056 LP5907MFX-4.5/NOPB
Product Name Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Texas Instruments LDO Voltage Regulators
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details