LDO Voltage Regulators 250mA Ultra-Lo Noise LDO Reg
LDO, FIXED, 3.3V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | LP5907MFX-3.3/NOPB | 33AH4319 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 3.3V, 0.25A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |