Texas Instruments Standard Linear and Logic LDO Voltage Regulators LP5907MFX-2.9/NOPB

Description
LDO Voltage Regulators 250mA Ultralow- Noise Low-IQ LDO
Datasheet
Description
LDO Voltage Regulators 250mA Ultralow- Noise Low-IQ LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5907MFX-2.9/NOPB
LDO Voltage Regulators LP5907MFX-2.9/NOPB
LDO Voltage Regulators 250mA Ultralow- Noise Low-IQ LDO

LDO Voltage Regulators 250mA Ultralow- Noise Low-IQ LDO

Buy Now Datasheet
Ldo, Fixed, 2.9V, 0.25A, Sot-23-5; Output Type Texas Instruments - 26AJ7453 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.9V, 0.25A, Sot-23-5; Output Type Texas Instruments
26AJ7453
Ldo, Fixed, 2.9V, 0.25A, Sot-23-5; Output Type Texas Instruments 26AJ7453
LDO, FIXED, 2.9V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.9V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LP5907MFX-2.9/NOPB 26AJ7453
Product Name LDO Voltage Regulators Ldo, Fixed, 2.9V, 0.25A, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details