Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP5900TL-3.0EV LP5900TL-3.0EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779903-LP5900TL-3.0E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: LP5900 Family Name: LP5900 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779903-LP5900TL-3.0E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: LP5900 Family Name: LP5900 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP5900TL-3.0EV - 779903-LP5900TL-3.0EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP5900TL-3.0EV
779903-LP5900TL-3.0EV
Evaluation Boards - Linear Voltage Regulators - LP5900TL-3.0EV 779903-LP5900TL-3.0EV
Manufacturer: Texas Instruments Win Source Part Number: 779903-LP5900TL-3.0E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: LP5900 Family Name: LP5900 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779903-LP5900TL-3.0EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3V
Voltage - Input: 2.5 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 150mA
Utilized IC / Part: LP5900
Family Name: LP5900
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP5900TL-3.0EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP5900TL-3.0EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP5900TL-3.0EV
BOARD EVALUATION LP5900TL-3.0

BOARD EVALUATION LP5900TL-3.0

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 779903-LP5900TL-3.0EV LP5900TL-3.0EV
Product Name Evaluation Boards - Linear Voltage Regulators - LP5900TL-3.0EV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2305153 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details
TB,TC/TCM,AT224/DB714,RATIO1:1 - TB-77 - Mini-Circuits
Specs
Category Developement Board
View Details