Texas Instruments High-Performance Analog Evaluation Boards - Linear Voltage Regulators - LP5900TL-2.6EV LP5900TL-2.6EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779901-LP5900TL-2.6E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.6V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: LP5900 Family Name: LP5900 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779901-LP5900TL-2.6E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.6V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: LP5900 Family Name: LP5900 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP5900TL-2.6EV - 779901-LP5900TL-2.6EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP5900TL-2.6EV
779901-LP5900TL-2.6EV
Evaluation Boards - Linear Voltage Regulators - LP5900TL-2.6EV 779901-LP5900TL-2.6EV
Manufacturer: Texas Instruments Win Source Part Number: 779901-LP5900TL-2.6E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.6V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: LP5900 Family Name: LP5900 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779901-LP5900TL-2.6EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.6V
Voltage - Input: 2.5 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 150mA
Utilized IC / Part: LP5900
Family Name: LP5900
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear Voltage Regulator Evaluation Boards - 296-49816-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-49816-ND
Linear Voltage Regulator Evaluation Boards 296-49816-ND
LP5900 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

LP5900 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP5900TL-2.6EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP5900TL-2.6EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP5900TL-2.6EV
BOARD EVALUATION LP5900TL-2.6

BOARD EVALUATION LP5900TL-2.6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779901-LP5900TL-2.6EV 296-49816-ND LP5900TL-2.6EV
Product Name Evaluation Boards - Linear Voltage Regulators - LP5900TL-2.6EV Linear Voltage Regulator Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-433-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
Evaluation Boards - CY3679 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers