Texas Instruments High-Performance Analog LED Driver IC LP5891MRRFR

Description
48 16 LED MATRIX DRIVER WITH 16- Product overview: LP5891MRRFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5891MRRFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
48 16 LED MATRIX DRIVER WITH 16- Product overview: LP5891MRRFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5891MRRFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LP5891MRRFR
LED Driver IC 137-LP5891MRRFR
48 16 LED MATRIX DRIVER WITH 16- Product overview: LP5891MRRFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5891MRRFR can be used for catalog matching and distributor lookup.

48 16 LED MATRIX DRIVER WITH 16- Product overview: LP5891MRRFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5891MRRFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-LP5891MRRFRCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER LINEAR 20MA 76VQFN

IC LED DRIVER LINEAR 20MA 76VQFN

Buy Now Datasheet
LED Drivers - 296-LP5891MRRFRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER LINEAR 20MA 76VQFN

IC LED DRIVER LINEAR 20MA 76VQFN

Buy Now Datasheet
LED Drivers - 296-LP5891MRRFRTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER LINEAR 20MA 76VQFN

IC LED DRIVER LINEAR 20MA 76VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1354500-LP5891MRRFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1354500-LP5891MRRFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1354500-LP5891MRRFR
Win Source Part Number: 1354500-LP5891MRRFR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 76-VFQFN Exposed Pad Supplier Device Package: 76-VQFN (9x9) Base Product Number: LP5891 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 48 Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Current - Output / Channel: 20mA Dimming: PWM

Win Source Part Number: 1354500-LP5891MRRFR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 76-VFQFN Exposed Pad
Supplier Device Package: 76-VQFN (9x9)
Base Product Number: LP5891
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 48
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 20mA
Dimming: PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP5891MRRFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP5891MRRFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP5891MRRFR
48 16 LED MATRIX DRIVER WITH 16-

48 16 LED MATRIX DRIVER WITH 16-

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LP5891MRRFR 296-LP5891MRRFRCT-ND 1354500-LP5891MRRFR LP5891MRRFR
Product Name LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Number of Channels 48 #
Package Type Tape & Reel (TR) 76-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

1A LED Driver IC - 137-UDN2559EB-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - PMIC - LED Drivers - ICLS6021J - 068425-ICLS6021J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 volts
Package Type PG-DIP-8-6
View Details
2 suppliers
LED Driver ICs - 2548493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details