Win Source Part Number: 1356310-LP5866RKPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Linear
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 31.2MHz
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (5x5)
Base Product Number: LP5866
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
ECCN: EAR99
Topology: Constant Current
Internal Switch(s): Yes
Number of Outputs: 18
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 50mA
Dimming: Analog, PWM
IC LED DRVR LIN PWM 50MA 40VQFN Product overview: LP5866RKPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5866RKPR can be used for catalog matching and distributor lookup.
LED Driver IC 18 Output Linear Constant Current Analog, PWM Dimming 50mA 40-VQFN (5x5)
LED Driver IC 18 Output Linear Constant Current Analog, PWM Dimming 50mA 40-VQFN (5x5)
LED Driver IC 18 Output Linear Constant Current Analog, PWM Dimming 50mA 40-VQFN (5x5)
6 18 LED MATRIX DRIVER WITH 8-BI
IC LED DRVR LIN PWM 50MA 40VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1356310-LP5866RKPR | 137-LP5866RKPR | 296-LP5866RKPRDKR-ND | LP5866RKPR | LP5866RKPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 50MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Constant Current | Dimmable | |||
| Package Type | 40-VFQFN Exposed Pad | Tape & Reel (TR) |