Texas Instruments Connectors,Interconnects LP5861RSMR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Topology: Buck, Flyback Internal Switch(s): Yes Number of Outputs: Single Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 22V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Topology: Buck, Flyback Internal Switch(s): Yes Number of Outputs: Single Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Topology: Buck, Flyback Internal Switch(s): Yes Number of Outputs: Single Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 22V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Topology: Buck, Flyback
Internal Switch(s): Yes
Number of Outputs: Single
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products