Nine-channel I2C RGB LED driver with engine control and charge pump 24-WQFN -40 to 85 Product overview: LP5569RTWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5569RTWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 845861-LP5569RTWR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LP5569
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP5569RTWR-ND, 296-47487-6, 296-47487-2, 296-47487-1
LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
LED DRIVER, CHARGE PUMP, 1.25MHZ, WQFN24; Device Topology:Charge Pump; No. of Outputs:9Outputs; Output Current:160mA; Output Voltage:5.5V; Driver Case Style:WQFN; No. of Pins:24Pins; Input Voltage Min:2.5V; Input Voltage Max:5.5V; RoHS Compliant: Yes
IC LED DRV LIN I2C 25.5MA 24WQFN
LED Lighting Drivers Nine-Channel I2C RGB LED Driver
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP5569RTWR | 845861-LP5569RTWR | 296-47487-2-ND | 26AJ7450 | LP5569RTWR | LP5569RTWR | LP5569RTWR |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - LP5569RTWR | LED Drivers | Led Driver, Charge Pump, 1.25Mhz, Wqfn24; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Current | 25.5 milliamps | 160 milliamps | 25.5 milliamps |